1/4" Stereo 3 Conductor Jack w/Nut & Washer, Double Open Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
LITTEL JAX ROHS STEREO HEADPHONE JACK
Switchcraft 12B Jack Plug & Socket
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.
| Switchcraft, Inc. | Conxall Corporation | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12B | 12B | 12B | 8782573 | 12B | SC1094-ND | 39F665 | 70214165 |
| Product Name | 1/4" 3 Conductor Open Frame Jacks | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Jack Plugs & Sockets | Audio & Video Connectors | Audio Connectors | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; Panel Mount; 3; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Phone Jack | Audio / Video; Phone Jack / Plug | Audio / Video | ||
| Gender | Male / Plug | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight | Straight | |||||
| Termination | Solder Cup | PC Pin |