2 Position Circular Connector Receptacle, Male Pins Solder Cup
PANEL PLUG/#20 SOLDER
2PIN PANEL MNT CICULAR CONNECT
Switchcraft 17282-2PG-300
MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only.
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1206-ND | 17282-2PG-300 | 17282-2PG-300 | 7335536 | 70025417 | 93F7298 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connectors; 20; Solder Cup; 2;Pin; Gold over Nickel | Circular Connector Plug, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Jam Nut | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | ||||
| Gender | Male / Plug | Male / Plug |