Switchcraft, Inc. 1/4" 3 Conductor, Shielded Handle Plug 190A

Description
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug (2 Piece) - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Request a Quote Datasheet
Description
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug (2 Piece) - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Shielded Handle Plug
190A
1/4" 3 Conductor, Shielded Handle Plug 190A
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug (2 Piece) - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug (2 Piece) - Nickel Finish
3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 190A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
190A
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 190A
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
190A
Audio & Video Connectors 190A
PHONE PLUG, RoHS

PHONE PLUG, RoHS

Buy Now
Audio Connectors - 190A-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
190A-ND
Audio Connectors 190A-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Heavy Duty Cable Mount Male Plug 2 Piece Handle With Seal; No. Of Contacts Switchcraft/conxall
31AC4542
1/4" Stereo Heavy Duty Cable Mount Male Plug 2 Piece Handle With Seal; No. Of Contacts Switchcraft/conxall 31AC4542
1/4" Stereo Heavy Duty Cable Mount Male Plug 2 Piece Handle with Seal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

1/4" Stereo Heavy Duty Cable Mount Male Plug 2 Piece Handle with Seal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 190A 190A 190A 190A-ND 31AC4542
Product Name 1/4" 3 Conductor, Shielded Handle Plug Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio & Video Connectors Audio Connectors 1/4" Stereo Heavy Duty Cable Mount Male Plug 2 Piece Handle With Seal; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers