2-Conductor, Shielded handle; solder lugs
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Manufacturer: Switchcraft Inc.
Win Source Part Number: 853905-128
Series: Extension Jax®
Features: Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
1/4" Mono Cable Mount Jack Female with Screw Terminals; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body RoHS Compliant: Yes
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 128 | 128 | SC1039-ND | 853905-128 | 31AC4495 |
| Product Name | 1/4" Female Cable Mount Jack | Audio & Video Connectors | Audio Connectors | Barrel - Barrel - Audio Connectors - 128 | 1/4" Mono Cable Mount Jack Female With Screw Terminals; No. Of Contacts Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack |