Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 270

Description
Phone plug
Description
Phone plug

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
270
1/4" Guitar Plug - Straight, Shielded Handle 270
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals (No Cable Clamp) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals (No Cable Clamp)
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
No. Of Contacts Switchcraft/conxall - 31AC4629 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4629
No. Of Contacts Switchcraft/conxall 31AC4629
No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 270 270 31AC4629
Product Name 1/4" Guitar Plug - Straight, Shielded Handle No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details