Switchcraft, Inc. Connectors Circular, Industrial - Plastic 17980-6PG-300

Description
PANEL PIN CRIMP
Request a Quote Datasheet
Description
PANEL PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 17980-6PG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
17980-6PG-300
Connectors Circular, Industrial - Plastic 17980-6PG-300
PANEL PIN CRIMP

PANEL PIN CRIMP

Buy Now
Circular Connector Assemblies - SC1407-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1407-ND
Circular Connector Assemblies SC1407-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall - 32T4337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall
32T4337
Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall 32T4337
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17980-6PG-300 SC1407-ND 32T4337
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Connector, Receptacle, 6 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Push-in X connector - QSMX-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details