Conxall Corporation Circular Connector Assemblies 17980-5SG-300

Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1406-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1406-ND
Circular Connector Assemblies SC1406-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp

5 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - 17980-5SG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PNL CONN KIT 5 #26 SKT CRIMP

PNL CONN KIT 5 #26 SKT CRIMP

Buy Now
Circular Connector, Receptacle, 5 Position Socket, Panel; Product Range Switchcraft/conxall - 32T4336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position Socket, Panel; Product Range Switchcraft/conxall
32T4336
Circular Connector, Receptacle, 5 Position Socket, Panel; Product Range Switchcraft/conxall 32T4336
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION SOCKET, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1406-ND 17980-5SG-300 32T4336
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position Socket, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details