Switchcraft, Inc. Circular Connector Assemblies 16982-6PG-522

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1429-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1429-ND
Circular Connector Assemblies SC1429-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - 16982-6PG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CBL CONN KIT 6 #26 PIN SOLDER

CBL CONN KIT 6 #26 PIN SOLDER

Buy Now
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall - 48T7406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall
48T7406
Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall 48T7406
CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
CONN PLUG MALE 6POS SOLDER CUP - 787-16982-6PG-522 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG MALE 6POS SOLDER CUP
787-16982-6PG-522
CONN PLUG MALE 6POS SOLDER CUP 787-16982-6PG-522
CONN PLUG MALE 6POS SOLDER CUP

CONN PLUG MALE 6POS SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1429-ND 16982-6PG-522 48T7406 787-16982-6PG-522
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Pin, Cable; Product Range Switchcraft/conxall CONN PLUG MALE 6POS SOLDER CUP
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts 600 to ? volts
Current Rating 4.0 amps 4.0 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - PS1T24-7X - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details