Switchcraft, Inc. Circular Connector Assemblies 16280-2PG-315

Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3407-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3407-ND
Circular Connector Assemblies SC3407-ND
2 Position Circular Connector Plug, Male Pins Crimp

2 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connectors - 16280-2PG-315 - 893781-16280-2PG-315 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 16280-2PG-315
893781-16280-2PG-315
Circular Connectors - 16280-2PG-315 893781-16280-2PG-315
Manufacturer: Conxall/Switchcraft Win Source Part Number: 893781-16280-2PG-315 Series: Micro-Con-X® Operating Temperature Range: -40°C ~ 85°C Features: 2 Position Circular Connector Plug, Male Pins Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 16280-2P Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 16280-2PG-315-ND, SC3407

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 893781-16280-2PG-315
Series: Micro-Con-X®
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Position Circular Connector Plug, Male Pins Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 16280-2P
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 16280-2PG-315-ND, SC3407

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-16280-2PG-315
Electronic Connector 436-16280-2PG-315
CONN PLUG MALE 2POS GOLD CRIMP Product overview: 16280-2PG-315 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-16280-2PG-315 can be used for catalog matching and distributor lookup.

CONN PLUG MALE 2POS GOLD CRIMP Product overview: 16280-2PG-315 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-16280-2PG-315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Plug 2 #20 Crimp .150 Od Switchcraft/conxall - 10J1616 - Newark, An Avnet Company
Chicago, IL, United States
Cable Plug 2 #20 Crimp .150 Od Switchcraft/conxall
10J1616
Cable Plug 2 #20 Crimp .150 Od Switchcraft/conxall 10J1616
CABLE PLUG 2 #20 CRIMP .150 OD

CABLE PLUG 2 #20 CRIMP .150 OD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3407-ND 893781-16280-2PG-315 436-16280-2PG-315 10J1616
Product Name Circular Connector Assemblies Circular Connectors - 16280-2PG-315 Electronic Connector Cable Plug 2 #20 Crimp .150 Od Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products