Conxall Corporation Circular Connector Assemblies 17982-5PG-300

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1411-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1411-ND
Circular Connector Assemblies SC1411-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Miscellaneous - 17982-5PG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
17982-5PG-300
Connectors Miscellaneous 17982-5PG-300
MC PNL CONN KIT 5#26

MC PNL CONN KIT 5#26

Buy Now
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall - 48T7412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall
48T7412
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall 48T7412
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1411-ND 17982-5PG-300 48T7412
Product Name Circular Connector Assemblies Connectors Miscellaneous Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22032-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details