Switchcraft, Inc. 1/4" 3 Conductor, Shielded Handle Plug 190

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Shielded Handle Plug
190
1/4" 3 Conductor, Shielded Handle Plug 190
1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug w/Insulator - Nickel Finish 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Heavy Duty Cable Mount Plug w/Insulator - Nickel Finish
3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
190
Audio & Video Connectors 190
PHONE PLUG, RoHS

PHONE PLUG, RoHS

Buy Now
Singapore, Singapore
Electronic Connector
434-190
Electronic Connector 434-190
CONN PLUG STEREO 6.35MM 3COND Product overview: 190 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-190 can be used for catalog matching and distributor lookup.

CONN PLUG STEREO 6.35MM 3COND Product overview: 190 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-190 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1065-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1065-ND
Audio Connectors SC1065-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
No. Of Contacts Switchcraft/conxall - 31AC4541 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4541
No. Of Contacts Switchcraft/conxall 31AC4541
No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 190 190 190 434-190 SC1065-ND 31AC4541
Product Name 1/4" 3 Conductor, Shielded Handle Plug Audio & Video Connectors Electronic Connector Audio Connectors No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details