Switchcraft, Inc. 1/4" 3 Conductor, Shielded Handle Plug 290

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Shielded Handle Plug
290
1/4" 3 Conductor, Shielded Handle Plug 290
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals & Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals & Cable Clamp
3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC1083-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1083-ND
Audio Connectors SC1083-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
290
AC Power Plugs & Receptacles 290
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated - 70214539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated
70214539
Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated 70214539
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 39F766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
39F766
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 39F766
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 290 290 SC1083-ND 290 70214539 39F766
Product Name 1/4" 3 Conductor, Shielded Handle Plug Audio Connectors AC Power Plugs & Receptacles Plug, Phone; Screw; 0.290 in. (Max.); Copper Alloy; Nickel-Plated Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1310 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details