Conxall Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic w/Screw Terminals and Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Mono 2 Conductor Cable Mount Plug, Nickel Metal Handle w/Screw Terminals & Cable Clamp 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder...
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals and cable clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw...
1/4" Shielded Jack 3-conductor, MIL Type JJ-095, M641/14-1 Long spring design reliability with minimum behind-panel depth. Series 50 same as Series 20, except solder lug location requires more depth, but...
1/4" Shielded Jack, Uses #11 Little-Jax&0174; jacks, 2 conductor Shield is assembled as part of the jack; cover "snaps" into place. Shield is designed for Hi Z circuits. Mounting is...
1/4" Shielded Jack, Uses #12A Little-Jax&0174; jacks, 2 conductor Shield is assembled as part of the jack; cover "snaps" into place. Shield is designed for Hi Z circuits. Mounting is...
1/4" Shielded Jack, Uses #12B Little-Jax&0174; jacks, 3 conductor Shield is assembled as part of the jack; cover "snaps" into place. Shield is designed for Hi Z circuits. Mounting is...
1/4" Shielded Jack, Uses #13B Little-Jax&0174; jacks, 3 conductor Shield is assembled as part of the jack; cover "snaps" into place. Shield is designed for Hi Z circuits. Mounting is...
2-conductor 1/4" Long Frame Jack, WEco Equiv. 226C, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 240C, Max. Diameter "x" 0.688" (17.5mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 241C, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 242C, Max. Diameter "x" 0.688" (17.5mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 249C, Max. Diameter "x" 0.562" (14.3mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
3-conductor 1/4" Long Frame Jack, WEco Equiv. 285C, Max. Diameter "x" 0.812" (20.6mm) Long frame jacks are designed especially for high quality communication equipment, and to meet exacting MIL specifications,...
C Series Circular Panel Mount 3 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 3 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 4 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 4 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 5 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 5 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 6 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 6 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 7 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
C Series Circular Panel Mount 7 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which...
CB Connector, 3-contact female cord plug, 1.594" long, .703" dia Miniature 3 and 4 circuit connectors for microphone connections in mobile/communication s equipment. Cord plug has silver-plated copper alloy contacts,...
CB Connector, 3-pin male receptacle, .781" long, .705" dia Miniature 3 and 4 circuit connectors for microphone connections in mobile/communication s equipment. Cord plug has silver-plated copper alloy contacts, large...
D Series 3 Pin XLR Female - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 3 Pin XLR Female - Silver Pins / Black Finish / Non-Locking The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth...
D Series 3 Pin XLR Female - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 3 Pin XLR Female - Silver Pins / Nickel Finish / Non-Locking The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth...
D Series 3 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 3 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 3 Pin XLR Male - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 3 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Female - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Female - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Male - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 4 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Female - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Female - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Male - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 5 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Female - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Female - Silver Pins / Black Finish / Non-Locking The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth...
D Series 6 Pin XLR Female - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Male - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Male - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 6 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 7 Pin XLR Female - Gold Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 7 Pin XLR Female - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 7 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 7 Pin XLR Male - Silver Pins / Black Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
D Series 7 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes.
DIN 1.0/2.3 Connector for Belden #1505A Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the...
DIN 1.0/2.3 Connector for Belden #1694A Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the...
DIN 1.0/2.3 Connector for Belden #179DT Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the...
DIN 1.0/2.3 Connector for Belden #1855A Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the...
Dual 4 Conctact Mini-Din Connector, insert #5, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4,...
Dual 4 Contact Mini-Din Connector, Insert # 4, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in...
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground, adds screw hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series...
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in...
Dual 4 Contact Mini-Din Connector, insert #4 shielded, no snap-in ground, adds scew hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is...
Dual 4 Contact Mini-Din Connector, insert #5, shielded, no snap-in ground, adds screw hole Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is...
Dual 4 Contact Mini-Din Connector, insert #8, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4,...
E Series 1/4" / 2 Conductor Mono Locking Jack, Nickel Finish Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically...
E Series 1/4" / 2 Conductor Mono, Black Finish, Bagged w/4-40 Screws Our time tested #11 (mono) and #12B (stereo) jacks mounted into black and nickel plated panels for a...
E Series 1/4" / 2 Conductor Mono, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
E Series 1/4" / 2 Conductor Mono, Nickel Finish, Bagged w/4-40 Screws Our time tested #11 (mono) and #12B (stereo) jacks mounted into black and nickel plated panels for a...
E Series 1/4" / 2 Conductor Mono, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
E Series 1/4" / 3 Conductor Stereo Locking Jack, Nickel Finish Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically...
E Series 1/4" / 3 Conductor Stereo, Black Finish, Bagged w/4-40 Screws Our time tested #11 (mono) and #12B (stereo) jacks mounted into black and nickel plated panels for a...
E Series 1/4" / 3 Conductor Stereo, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
E Series 1/4" / 3 Conductor Stereo, Nickel Finish, Bagged w/4-40 Screws Our time tested #11 (mono) and #12B (stereo) jacks mounted into black and nickel plated panels for a...
E Series 1/4" / 3 Conductor Stereo, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Conical Spring Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Conical Spring Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Conical Spring Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small...
E Series 3 Pin XLR Female Quick Disconnect (No Latch), Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small...
E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Female, Conical Spring Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Female, Insert Only, Conical Spring Contacts, Gold Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Female, Insert Only, Conical Spring Contacts, Silver Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Female, Insert Only, Solder Contacts, Silver Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to...
E Series 3 Pin XLR Female, Quick Disconnect (No Latch), Insert Only, Solder Contacts, Gold Pins The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Quick Disconnect (No Latch), Insert Only, Solder Contacts, Silver Pins The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M4 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male Insert for E Series Housings - Silver Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Male, Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Male, Conical Spring Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Male, Conical Spring Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Male, Conical Spring Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small...
E Series 3 Pin XLR Male, Conical Spring Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be...
E Series 3 Pin XLR Male, Insert Only, Conical Spring Contacts, Gold Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male, Insert Only, Conical Spring Contacts, Silver Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male, Insert Only, Solder Contacts, Gold Pins The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to...
E Series 3 Pin XLR Male, Solder Contacts, Gold Pins / Black Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Male, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver...
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Male, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Male, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 4 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Female, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Male, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Male, Solder Contacts, Gold Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
E Series 5 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used...
Feed through, black insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, black insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, blue insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, blue insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, green insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, green insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, orange insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, orange insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, red insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, red insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, white insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, white insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Feed through, yellow insulator, gold plated A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available...
Feed through, yellow insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black,...
Panel Connector, 2 #16 pin contacts, Contact A Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 2 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 2 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 2 #16 pin contacts, Contact B Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact A Ground, gold plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact A Ground, silver plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact B Ground, gold plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact B Ground, silver plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact C Ground, gold plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #12 pin contacts, Contact C Ground, silver plating First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact A Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact B Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact C Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 3 #16 pin contacts, Contact C Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact A Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact B Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact C Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact C Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 4 #16 pin contacts, Contact D Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact A Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact B Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact C Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact C Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact D Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact E Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 5 #16 pin contacts, Contact E Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact A Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact B Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact C Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact C Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact D Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact E Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact E Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact F Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
Panel Connector, 6 #16 pin contacts, Contact F Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to...
RCA Panel Mount Jack, Front Mount, Blue Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, Blue Insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, Green Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, Green Insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, White Insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, Yellow Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Front Mount, Yellow Insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, black Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, black insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, blue insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, blue insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, green insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, green insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, red insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, red insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, white insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, white insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, yellow insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
RCA Panel Mount Jack, Rear Mount, yellow insulator Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
XLR PANEL MOUNT, UNIVERSAL PANEL CUT-OUT, METAL SHELL CONNECTOR The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts,...

<< Prev Next >>