Switchcraft, Inc. 1/4" 2 Conductor Open Frame Jacks 13

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 2 Conductor Open Frame Jacks
13
1/4" 2 Conductor Open Frame Jacks 13
1/4" Mono 2 Conductor Jack w/Nut & Washer, Double Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

1/4" Mono 2 Conductor Jack w/Nut & Washer, Double Open Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-13
Electronic Connector 434-13
Phone Connectors JACK W/MAKE SWITCH Product overview: 13 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-13 can be used for catalog matching and distributor lookup.

Phone Connectors JACK W/MAKE SWITCH Product overview: 13 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
13
Audio & Video Connectors 13
LITTEL JAX, RoHS

LITTEL JAX, RoHS

Buy Now
Audio Connectors - SC1981-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1981-ND
Audio Connectors SC1981-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. - 70214170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
70214170
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 70214170
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Supplier's Site
No. Of Contacts Switchcraft/conxall - 31AC4496 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4496
No. Of Contacts Switchcraft/conxall 31AC4496
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 13 13 434-13 13 SC1981-ND 70214170 31AC4496
Product Name 1/4" 2 Conductor Open Frame Jacks Electronic Connector Audio & Video Connectors Audio Connectors Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Phone Jack Audio / Video
Gender Male / Plug Female / Jack Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data