Switchcraft, Inc. Circular Connector Assemblies 17982-7PG-300

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1415-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1415-ND
Circular Connector Assemblies SC1415-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall - 48T7416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall
48T7416
Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall 48T7416
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1415-ND 48T7416
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 7 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details