1/4" Mono 2 Conductor Cable Mount Plug, Flat Black Plastic Shielded Handle w/Solder Terminals
Switchcraft's 2 conductor right-angle audio phone plugs are designed for OEMs and users of commercial phone plugs. The plugs offer large terminals for easy wiring, and only three pieces to assemble - handle, insulator and finger/housing assembly and rugged reliability for stable, long-term, trouble-free operation.
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Solder Lug Termination, 2 AWG, Body Nickel Plated Copper Alloy, Phone Plug
0.25" (6.35 mm) phone plugs have flat, space-savings handles.
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 228 | 228 | SC1068-ND | 228 | 22F1043 | 70214532 |
| Product Name | 1/4" Right Angle 2 Conductor Plugs | Audio Connectors | Audio & Video Connectors | Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall | Plug, Phone; Solder Lug; 0.219 to 0.250; Nickel Plated Copper Alloy | |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video; Phone Jack / Plug | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle |