Switchcraft, Inc. 1/4" 3 Conductor, Shielded Handle Plug 297

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Shielded Handle Plug
297
1/4" 3 Conductor, Shielded Handle Plug 297
1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp 3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Nickel Metal Handle w/Solder Lugs & Cable Clamp
3 conductor 1/4" commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC1084-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1084-ND
Audio Connectors SC1084-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
297
Audio & Video Connectors 297
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Jack Plugs & Sockets - 2180833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2180833
Jack Plugs & Sockets 2180833
Switchcraft 297 Jack Connector

Switchcraft 297 Jack Connector

Supplier's Site
Connectors Audio/Video, Audio Power Plugs & Jacks - 297 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
297
Connectors Audio/Video, Audio Power Plugs & Jacks 297
LITTEL PLUG

LITTEL PLUG

Buy Now
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy - 70214521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy
70214521
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy 70214521
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 39F767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
39F767
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 39F767
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 297 297 SC1084-ND 297 2180833 297 70214521 39F767
Product Name 1/4" 3 Conductor, Shielded Handle Plug Audio Connectors Audio & Video Connectors Jack Plugs & Sockets Connectors Audio/Video, Audio Power Plugs & Jacks Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details