Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 184L

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
184L
1/4" Guitar Plug - Straight, Shielded Handle 184L
1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .451" Hole 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Silent Plug - Solder Lugs, Large .451" Hole
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC2783-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2783-ND
Audio Connectors SC2783-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
184L
Audio & Video Connectors 184L
PHONE PLUG, RoHS

PHONE PLUG, RoHS

Buy Now
No. Of Contacts Switchcraft/conxall - 27B9268 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
27B9268
No. Of Contacts Switchcraft/conxall 27B9268
No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 184L 184L SC2783-ND 184L 27B9268
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio Connectors Audio & Video Connectors No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details