Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 285

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
285
1/4" Guitar Plug - Straight, Shielded Handle 285
Same as Switchcraft# 280 except w/Larger Cable clamp & unassembled 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Same as Switchcraft# 280 except w/Larger Cable clamp & unassembled
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - 285-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
285-ND
Audio Connectors 285-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
285
Audio & Video Connectors 285
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
31AC4634
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall 31AC4634
1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 285 285 285-ND 285 31AC4634
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Audio Connectors Audio & Video Connectors 1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details