Switchcraft, Inc. Circular Connector Assemblies 14182-7SG-300

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1191-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1191-ND
Circular Connector Assemblies SC1191-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 12, 7 Position, Panel; Product Range Switchcraft/conxall - 89F4220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 7 Position, Panel; Product Range Switchcraft/conxall
89F4220
Circular Connector Receptacle, Size 12, 7 Position, Panel; Product Range Switchcraft/conxall 89F4220
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 7 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 7 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1191-ND 89F4220
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 12, 7 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79106-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details