Switchcraft, Inc. 1/4" Guitar Plug - Straight, Plastic Handle 245X

Description
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
Description
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Plastic Handle
245X
1/4" Guitar Plug - Straight, Plastic Handle 245X
1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Red Plastic w/Screw Terminals
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Male Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall
31AC4615
1/4" Mono Cable Mount Male Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall 31AC4615
1/4" Mono Cable Mount Male Plug with Screw Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Cable Mount Male Plug with Screw Terminals; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 245X 31AC4615
Product Name 1/4" Guitar Plug - Straight, Plastic Handle 1/4" Mono Cable Mount Male Plug With Screw Terminals; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-BU-2X5POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details