2 Position Circular Connector Receptacle, Male Pins Solder
PANEL PLUG/#20 P/C TAIL
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MICRO-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:BrassRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2126-ND | 17281-2PG-300 | 10J1619 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 7.5 amps |