Conxall Corporation Circular Connector Assemblies 18982-6SG-522

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1446-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1446-ND
Circular Connector Assemblies SC1446-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall - 48T7423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
48T7423
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall 48T7423
CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1446-ND 48T7423
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data