Switchcraft, Inc. DIN Cable Mount 05DL5MX

Description
DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 05DL5MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
05DL5MX
DIN Cable Mount 05DL5MX
DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 180° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, right angle male plug, black strain relief, 5 pins at 180°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1603-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1603-ND
Circular Connector Assemblies SC1603-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
5 PIN DIN MAL RA CRD PLG,RoHS

5 PIN DIN MAL RA CRD PLG,RoHS

Buy Now
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 83K9556 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
83K9556
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 83K9556
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05DL5MX SC1603-ND 05DL5MX 83K9556
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3516-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CX2.5/W-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers