Switchcraft, Inc. Circular Connector Assemblies 18282-3PG-311

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1212-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1212-ND
Circular Connector Assemblies SC1212-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
CONN RCPT MALE 3POS SOLDER CUP - 787-18282-3PG-311 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT MALE 3POS SOLDER CUP
787-18282-3PG-311
CONN RCPT MALE 3POS SOLDER CUP 787-18282-3PG-311
CONN RCPT MALE 3POS SOLDER CUP

CONN RCPT MALE 3POS SOLDER CUP

Supplier's Site
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Switchcraft/conxall - 93F7221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Switchcraft/conxall
93F7221
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Switchcraft/conxall 93F7221
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1212-ND 787-18282-3PG-311 93F7221
Product Name Circular Connector Assemblies CONN RCPT MALE 3POS SOLDER CUP Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts 600 to ? volts
Current Rating 7.5 amps 7.5 amps
Geometry Keyed
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers