Switchcraft, Inc. 1/4" 2 Conductor Open Frame Jacks 11

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 2 Conductor Open Frame Jacks
11
1/4" 2 Conductor Open Frame Jacks 11
1/4" Mono 2 Conductor Jack w/Nut & Washer, Open Circuit Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

1/4" Mono 2 Conductor Jack w/Nut & Washer, Open Circuit
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-11
Electronic Connector 434-11
1/4" Phone Jack F, 2 Pos, Solder Lug, ST, Panel Mount Product overview: 11 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-11 can be used for catalog matching and distributor lookup.

1/4" Phone Jack F, 2 Pos, Solder Lug, ST, Panel Mount Product overview: 11 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1085-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1085-ND
Audio Connectors SC1085-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
11
Audio & Video Connectors 11
LITTEL JAX, RoHS

LITTEL JAX, RoHS

Buy Now
Jack Plugs & Sockets - 2055440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2055440
Jack Plugs & Sockets 2055440
Switchcraft 11 Jack Connector

Switchcraft 11 Jack Connector

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 11 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
11
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 11
1/4" MONO 2 CONDUCTOR JACK

1/4" MONO 2 CONDUCTOR JACK

Buy Now
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. - 70214522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
70214522
Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. 70214522
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F782
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F782
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11 11 434-11 SC1085-ND 11 2055440 11 70214522 39F782
Product Name 1/4" 2 Conductor Open Frame Jacks Electronic Connector Audio Connectors Audio & Video Connectors Jack Plugs & Sockets Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in. Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers