Switchcraft, Inc. 1/4" Female Cable Mount Jack 1238

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
1238
1/4" Female Cable Mount Jack 1238
3-Conductor, Shielded handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

3-Conductor, Shielded handle; solder lugs
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
1238
Audio & Video Connectors 1238
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Audio Connectors - SC1504-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1504-ND
Audio Connectors SC1504-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Cable Mount Jack Female With Solder Contacts; No. Of Contacts Switchcraft/conxall
31AC4491
1/4" Stereo Cable Mount Jack Female With Solder Contacts; No. Of Contacts Switchcraft/conxall 31AC4491
1/4" Stereo Cable Mount Jack Female with Solder Contacts; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo Cable Mount Jack Female with Solder Contacts; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy - 70214188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy
70214188
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy 70214188
Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1238 1238 1238 SC1504-ND 31AC4491 70214188
Product Name 1/4" Female Cable Mount Jack Audio & Video Connectors Audio Connectors 1/4" Stereo Cable Mount Jack Female With Solder Contacts; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details