Switchcraft, Inc. Locking DIN Cable Mount 12CL5MX

Description
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 12CL5MX - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
12CL5MX
Locking DIN Cable Mount 12CL5MX
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 12CL5MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
12CL5MX
Connectors Circular, Industrial, DIN Style 12CL5MX
5 PIN DIN MAL LKG CRD PGROHS ROHS

5 PIN DIN MAL LKG CRD PGROHS ROHS

Buy Now
Circular Connector Assemblies - SC1509-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1509-ND
Circular Connector Assemblies SC1509-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
CONN PLUG MALE DIN 5POS SOLDER - 787-12CL5MX - Utmel Electronic Limited
Hong Kong, China
CONN PLUG MALE DIN 5POS SOLDER
787-12CL5MX
CONN PLUG MALE DIN 5POS SOLDER 787-12CL5MX
CONN PLUG MALE DIN 5POS SOLDER

CONN PLUG MALE DIN 5POS SOLDER

Supplier's Site
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7649 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7649
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7649
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.) - 70214288 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)
70214288
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.) 70214288
DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)

DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)

Supplier's Site

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12CL5MX 12CL5MX SC1509-ND 787-12CL5MX 89K7649 70214288
Product Name Locking DIN Cable Mount Connectors Circular, Industrial, DIN Style Circular Connector Assemblies CONN PLUG MALE DIN 5POS SOLDER Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Straight Cord Plug; 100 MegOhms (Min.) @ 77 degF; 5 Milliohms (Min.)
Connector Type Audio / Video Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors DIN Connector Audio / Video; DIN Connector DIN Connector
Mounting Free Hanging (In-Line) Cable, Free Hanging, Jam Nut Cable Mount Jam Nut
Voltage Rating 34 volts 34 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details