Conxall Corporation Circular Connector Assemblies 18880-4PG-522

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1433-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1433-ND
Circular Connector Assemblies SC1433-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall - 32T4358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
32T4358
Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall 32T4358
CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1433-ND 32T4358
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details