Switchcraft, Inc. Circular Connector Assemblies 16882-4SG-522

Description
MC CBL CONN 4#22 LONG BACKSHLL
Request a Quote Datasheet
Description
MC CBL CONN 4#22 LONG BACKSHLL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 16882-4SG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MC CBL CONN 4#22 LONG BACKSHLL

MC CBL CONN 4#22 LONG BACKSHLL

Buy Now
Circular Connector Assemblies - SC1420-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1420-ND
Circular Connector Assemblies SC1420-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
CONN PLUG FMALE 4POS SOLDER CUP - 787-16882-4SG-522 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG FMALE 4POS SOLDER CUP
787-16882-4SG-522
CONN PLUG FMALE 4POS SOLDER CUP 787-16882-4SG-522
CONN PLUG FMALE 4POS SOLDER CUP

CONN PLUG FMALE 4POS SOLDER CUP

Supplier's Site
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall - 48T7403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall
48T7403
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall 48T7403
CIRCULAR CONNECTOR, PLUG, 4 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16882-4SG-522 SC1420-ND 787-16882-4SG-522 48T7403
Product Name Circular Connector Assemblies CONN PLUG FMALE 4POS SOLDER CUP Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts 600 to ? volts
Current Rating 6.0 amps 6.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details