18 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 18POS, SOLDER/PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC2118-ND | 88F2729 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 18Pos, Solder/panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 600 volts |