Switchcraft, Inc. Circular Connector Assemblies 14282-18SG-300

Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1193-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1193-ND
Circular Connector Assemblies SC1193-ND
18 Position Circular Connector Receptacle, Female Sockets Solder Cup

18 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 18 Position, Panel; Product Range Switchcraft/conxall - 89F4224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 18 Position, Panel; Product Range Switchcraft/conxall
89F4224
Circular Connector Receptacle Size 20, 18 Position, Panel; Product Range Switchcraft/conxall 89F4224
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1193-ND 89F4224
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 18 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers