Switchcraft, Inc. Circular Connector Assemblies 16980-6SG-522

Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1424-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1424-ND
Circular Connector Assemblies SC1424-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall - 32T4296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
32T4296
Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall 32T4296
CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1424-ND 32T4296
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details