Conxall Corporation Circular Connector Assemblies 18980-7SG-522

Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1442-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1442-ND
Circular Connector Assemblies SC1442-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp

7 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall - 32T4386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall
32T4386
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall 32T4386
CIRCULAR CONNECTOR, PLUG, 7 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1442-ND 32T4386
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 3.5 amps
Unlock Full Specs
to access all available technical data