Switchcraft, Inc. 1/4" 3 Conductor, Plastic Handle Plug 269X

Description
1/4" Stereo 3 Conductor Cable Mount Plug, Red Plastic w/J1261Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
Request a Quote Datasheet
Description
1/4" Stereo 3 Conductor Cable Mount Plug, Red Plastic w/J1261Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Plastic Handle Plug
269X
1/4" 3 Conductor, Plastic Handle Plug 269X
1/4" Stereo 3 Conductor Cable Mount Plug, Red Plastic w/J1261Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Red Plastic w/J1261Solder Lug & Cable Clamp
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
AC Power Plugs & Receptacles - 269X - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
269X
AC Power Plugs & Receptacles 269X
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Audio Connectors - 269X-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
269X-ND
Audio Connectors 269X-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
31AC4628
1/4" Stereo Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall 31AC4628
1/4" Stereo Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 269X 269X 269X-ND 31AC4628
Product Name 1/4" 3 Conductor, Plastic Handle Plug AC Power Plugs & Receptacles Audio Connectors 1/4" Stereo Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 4850.2410 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details