Switchcraft, Inc. Circular Connector Assemblies 16982-7SG-522

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1432-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1432-ND
Circular Connector Assemblies SC1432-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - 16982-7SG-522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CBL CONN KIT 7 #26 SKT SOLDER

CBL CONN KIT 7 #26 SKT SOLDER

Buy Now
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall - 48T7409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall
48T7409
Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall 48T7409
CIRCULAR CONNECTOR, PLUG, 7 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1432-ND 16982-7SG-522 48T7409
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22012-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details