Conxall Corporation Circular Connector Assemblies 18880-4SG-522

Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1434-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1434-ND
Circular Connector Assemblies SC1434-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall - 32T4362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall
32T4362
Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall 32T4362
CIRCULAR CONNECTOR, PLUG, 4 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION SOCKET, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1434-ND 32T4362
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position Socket, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details