Switchcraft, Inc. Locking DIN Cable Mount 13EL5FX

Description
DIN Connector Receptacle, female plug with ground contact, 5 contacts at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Datasheet
Description
DIN Connector Receptacle, female plug with ground contact, 5 contacts at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 13EL5FX - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
13EL5FX
Locking DIN Cable Mount 13EL5FX
DIN Connector Receptacle, female plug with ground contact, 5 contacts at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Connector Receptacle, female plug with ground contact, 5 contacts at 240°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
89K7650
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 89K7650
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13EL5FX 89K7650
Product Name Locking DIN Cable Mount Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-4616-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details