Switchcraft, Inc. Locking DIN Cable Mount 05CL5MX

Description
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking DIN Cable Mount - 05CL5MX - Conxall Corporation
Villa Park, IL, USA
Locking DIN Cable Mount
05CL5MX
Locking DIN Cable Mount 05CL5MX
DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 180° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 180°
Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly in shell and also retains lockring on shell. Flexible black strain relief with 7/32" diameter cable entry. Heavy duty clamp.

Supplier's Site
Circular Connector Assemblies - SC2382-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2382-ND
Circular Connector Assemblies SC2382-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7639
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7639
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS) - 70214223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS)
70214223
Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS) 70214223
Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS)

Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS)

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05CL5MX SC2382-ND 89K7639 70214223
Product Name Locking DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall Plug, Straight cord, with 30 Degree Lock Ring, 5 Pin @ 180 Degree (ROHS)
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers