Switchcraft, Inc. Circular Connector Assemblies 16282-2PG-315

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3223-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3223-ND
Circular Connector Assemblies SC3223-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Cable Connector, Cable End; 20; Solder Cup; 2; Pin; 0.15 to 0.17 in. - 70025405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Cable Connector, Cable End; 20; Solder Cup; 2; Pin; 0.15 to 0.17 in.
70025405
Circular Cable Connector, Cable End; 20; Solder Cup; 2; Pin; 0.15 to 0.17 in. 70025405
Solder Cup Contacts, 0.530 in. Connector Diameter, Filed Installable Cable End Connectors Lost-Cost Weathertight Connector for Industrial and Marine applications. A completely indoor/outdoor connector system that offers performance and reliability features of MIL-Spec connectors at the cost of a commercial type product. Optional panel connector gaskets and interfacial “O” ring seals maintain a weathertight connection for outdoor use. The non-corrosive, high impact, all molded construction is perfect for recreational, agricultural or on/off the road vehicle connections. Hazards of electrical shock are minimized in addition to resistance to hostile outdoor environment. Frequently specified for depth sounders, metal detectors, marine/aircraft electronics, boat trailers, electronic farm implements, food processing equipment, etc. Panel Connector mounts from behind in round or “D” shaped hole and are securely fastened with hex nut on the front of the panel. Standard assembly include weathertight gasket. Premium Quality The standard screwmachine socket contact has premium design features at low cost. The closed entry prevents probe damage or accidental loss of spring retention due to misaligned or bent pins. Locking Type coupling ring prevents accidental disconnect. Quick 90 degree connect/disconnect rotation or threaded. Field Installable Micro-Con-X connector Cable End 2 Pin #20 Contact Solder Cup Weathertight Grommet included Provide Quality Solutions Requiring Interconnection in Harsh Environments Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Cable O.D. Range: 0.15"-0.17"

Solder Cup Contacts, 0.530 in. Connector Diameter, Filed Installable Cable End Connectors
Lost-Cost Weathertight Connector for Industrial and Marine applications. A completely indoor/outdoor connector system that offers performance and reliability features of MIL-Spec connectors at the cost of a commercial type product. Optional panel connector gaskets and interfacial “O” ring seals maintain a weathertight connection for outdoor use. The non-corrosive, high impact, all molded construction is perfect for recreational, agricultural or on/off the road vehicle connections. Hazards of electrical shock are minimized in addition to resistance to hostile outdoor environment. Frequently specified for depth sounders, metal detectors, marine/aircraft electronics, boat trailers, electronic farm implements, food processing equipment, etc. Panel Connector mounts from behind in round or “D” shaped hole and are securely fastened with hex nut on the front of the panel. Standard assembly include weathertight gasket. Premium Quality The standard screwmachine socket contact has premium design features at low cost. The closed entry prevents probe damage or accidental loss of spring retention due to misaligned or bent pins. Locking Type coupling ring prevents accidental disconnect. Quick 90 degree connect/disconnect rotation or threaded.

  • Field Installable
  • Micro-Con-X connector
  • Cable End
  • 2 Pin
  • #20 Contact
  • Solder Cup
  • Weathertight Grommet included
  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Cable O.D. Range: 0.15"-0.17"
Supplier's Site
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall - 22C7000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall
22C7000
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall 22C7000
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3223-ND 70025405 22C7000
Product Name Circular Connector Assemblies Circular Cable Connector, Cable End; 20; Solder Cup; 2; Pin; 0.15 to 0.17 in. Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details