Switchcraft, Inc. 1/4" 3 Conductor, Plastic Handle Plug 267

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" 3 Conductor, Plastic Handle Plug
267
1/4" 3 Conductor, Plastic Handle Plug 267
1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Stereo 3 Conductor Cable Mount Plug, Black Plastic w/Solder Lug & Cable Clamp
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
Connectors Audio/Video, Audio Power Plugs & Jacks - 267 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
267
Connectors Audio/Video, Audio Power Plugs & Jacks 267
LITTEL PLUG

LITTEL PLUG

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
267
Audio & Video Connectors 267
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Audio Connectors - SC1081-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1081-ND
Audio Connectors SC1081-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy - 70214536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy
70214536
Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy 70214536
Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 39F771 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
39F771
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 39F771
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 267 267 267 267 SC1081-ND 70214536 39F771
Product Name 1/4" 3 Conductor, Plastic Handle Plug Connectors Audio/Video, Audio Power Plugs & Jacks Audio & Video Connectors Audio Connectors Plug, Phone; Solder Lug and Cable Clamp; 0.290 in. (Max.); Copper Alloy Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details