Switchcraft, Inc. Circular Connector Assemblies 15282-18PG-326

Description
18 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1198-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1198-ND
Circular Connector Assemblies SC1198-ND
18 Position Circular Connector Receptacle, Male Pins Solder Cup

18 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall - 93F7235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
93F7235
Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall 93F7235
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 18 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1198-ND 93F7235
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 18 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details