Switchcraft, Inc. .141" Tini Female Cable Mount Jack 125

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
.141
Villa Park, IL, USA
.141" Tini Female Cable Mount Jack
125
.141" Tini Female Cable Mount Jack 125
.141" TINI Female Cable Mount Extension Jack Extension Jax® 2-conductor single open circuit jack has built in cable clamp/sleeve terminal. Mates with Tini-Plug® phone plugs and other plugs with .141 inch diameter fingers and compatible tip shape. Shielded housing/handle is knurled for positive fingertip grip; solder lug terminals

.141" TINI Female Cable Mount Extension Jack
Extension Jax® 2-conductor single open circuit jack has built in cable clamp/sleeve terminal. Mates with Tini-Plug® phone plugs and other plugs with .141 inch diameter fingers and compatible tip shape. Shielded housing/handle is knurled for positive fingertip grip; solder lug terminals

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
125
Audio & Video Connectors 125
TINI EXTENSION JAX, RoHS

TINI EXTENSION JAX, RoHS

Buy Now
Audio Connectors - SC2032-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2032-ND
Audio Connectors SC2032-ND
"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack, Extension; Cable; 2; Nickel Plated Copper Alloy - 70214175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Extension; Cable; 2; Nickel Plated Copper Alloy
70214175
Jack, Extension; Cable; 2; Nickel Plated Copper Alloy 70214175
Body Nickel Plated Copper Alloy, Number of Contacts 2, Extension Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Body Nickel Plated Copper Alloy, Number of Contacts 2, Extension Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 22F248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
22F248
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 22F248
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 125 125 125 SC2032-ND 70214175 22F248
Product Name .141" Tini Female Cable Mount Jack Audio & Video Connectors Audio Connectors Jack, Extension; Cable; 2; Nickel Plated Copper Alloy Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details