Switchcraft, Inc. Circular Connector Assemblies 15382-10PG-326

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1200-ND
Circular Connector Assemblies SC1200-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 15382-10PG-326 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CBL/CBL PLUG 10 #16 SOLDER

CBL/CBL PLUG 10 #16 SOLDER

Buy Now
Circular Connector Receptacle Size 16, 10 Position, Cable; Product Range Switchcraft/conxall - 93F7233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
93F7233
Circular Connector Receptacle Size 16, 10 Position, Cable; Product Range Switchcraft/conxall 93F7233
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, CABLE; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1200-ND 15382-10PG-326 93F7233
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 16, 10 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details