Switchcraft, Inc. DIN Cable Mount 12BL5MX

Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet
Description
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Cable Mount - 12BL5MX - Conxall Corporation
Villa Park, IL, USA
DIN Cable Mount
12BL5MX
DIN Cable Mount 12BL5MX
DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240°
Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held together by snapping the insulated plastic shell over the assembly. The barrel's special metal tab locks the shell in place. Standard color of plastic shell is gray. All-purpose cable clamp.

Supplier's Site
Circular Connector Assemblies - SC1608-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1608-ND
Circular Connector Assemblies SC1608-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
5 PIN DIN MAL CORD PLUG, RoHS

5 PIN DIN MAL CORD PLUG, RoHS

Buy Now
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7648 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
89K7648
Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 89K7648
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Plug; 5; Male; Nickel - 70214335 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 5; Male; Nickel
70214335
DIN Plug; Plug; 5; Male; Nickel 70214335
DIN Plug; Plug; 5; Male; Nickel

DIN Plug; Plug; 5; Male; Nickel

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12BL5MX SC1608-ND 12BL5MX 89K7648 70214335
Product Name DIN Cable Mount Circular Connector Assemblies Connector, Din, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Plug; 5; Male; Nickel
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector DIN Connector
Mounting Free Hanging (In-Line) Cable Mount Free Hanging
Voltage Rating 34 volts
Unlock Full Specs
to access all available technical data