Conxall Corporation Circular Connector Assemblies 17980-5PG-300

Description
PNL CONN KIT 5 #26 PIN CRIMP
Request a Quote Datasheet
Description
PNL CONN KIT 5 #26 PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PNL CONN KIT 5 #26 PIN CRIMP

PNL CONN KIT 5 #26 PIN CRIMP

Buy Now
Circular Connector Assemblies - SC1405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1405-ND
Circular Connector Assemblies SC1405-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall - 32T4335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall
32T4335
Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall 32T4335
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17980-5PG-300 SC1405-ND 32T4335
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 5 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details