Conxall Corporation Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 17280-2PG-300

Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet
Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 17280-2PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1337057-17280-2PG-300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1337057-17280-2PG-300
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1337057-17280-2PG-300
Win Source Part Number: 1337057-17280-2PG-30 0 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Micro-Con-X® Number of Positions: 2 Color: Black Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Applications: Data, Industrial, Instrumentation, Medical Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Shell Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 17280-2P Primary Material: Plastic

Win Source Part Number: 1337057-17280-2PG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Micro-Con-X®
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Applications: Data, Industrial, Instrumentation, Medical
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 17280-2P
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - SC1924-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1924-ND
Circular Connector Assemblies SC1924-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 93B0124 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
93B0124
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 93B0124
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MICRO-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MICRO-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17280-2PG-300 1337057-17280-2PG-300 SC1924-ND 93B0124
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount Panel Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers