Switchcraft, Inc. Circular Connector Assemblies 17882-4PG-300

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1403-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1403-ND
Circular Connector Assemblies SC1403-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
PANEL CONN 4#22 PIN SOLDER

PANEL CONN 4#22 PIN SOLDER

Buy Now
Circular Connector, Receptacle, 4 Position Pin, Panel; Product Range Switchcraft/conxall - 48T7410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position Pin, Panel; Product Range Switchcraft/conxall
48T7410
Circular Connector, Receptacle, 4 Position Pin, Panel; Product Range Switchcraft/conxall 48T7410
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION PIN, PANEL; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1403-ND 17882-4PG-300 48T7410
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position Pin, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connectors Circular, Plastic, Medical Grade - CRB.H34.GLW.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
2 suppliers