Conxall Corporation Circular Connector Assemblies 18982-5PG-522

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1443-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1443-ND
Circular Connector Assemblies SC1443-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall - 48T7420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
48T7420
Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall 48T7420
CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION PIN, CABLE; Product Range:Micro-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1443-ND 48T7420
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position Pin, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data