Switchcraft, Inc. Circular Connector Assemblies 14381-10SG-300

Description
10 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 14381-10SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
14381-10SG-300-ND
Circular Connector Assemblies 14381-10SG-300-ND
10 Position Circular Connector Receptacle, Female Sockets Solder

10 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall - 27C8482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall
27C8482
Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall 27C8482
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 10 POSITION, PANEL; Product Range:Maxi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14381-10SG-300-ND 27C8482
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 16, 10 Position, Panel; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-023LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details